Vishay Precision Group Chip Resistor - Surface Mount CRCW080551K0JNEA

Description
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-51KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KATR-ND
Chip Resistor - Surface Mount 541-51KATR-ND
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KADKR-ND
Chip Resistor - Surface Mount 541-51KADKR-ND
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51KACT-ND
Chip Resistor - Surface Mount 541-51KACT-ND
51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance: 5%; Power Rating:125... - CRCW080551K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance: 5%; Power Rating:125...
CRCW080551K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance: 5%; Power Rating:125... CRCW080551K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance: 5%; Power Rating:125...

Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance: 5%; Power Rating:125...

Supplier's Site
RES SMD 51K OHM 5% 1/8W 0805 - 873-CRCW080551K0JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 51K OHM 5% 1/8W 0805
873-CRCW080551K0JNEA
RES SMD 51K OHM 5% 1/8W 0805 873-CRCW080551K0JNEA
RES SMD 51K OHM 5% 1/8W 0805

RES SMD 51K OHM 5% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080551K0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080551K0JNEA
Resistors - Chip Resistor - Surface Mount CRCW080551K0JNEA
RES SMD 51K OHM 5% 1/8W 0805

RES SMD 51K OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 51K, 5%, 0.125W, 0805; Resistance Vishay - 59M6920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 5%, 0.125W, 0805; Resistance Vishay
59M6920
Res, Thick Film, 51K, 5%, 0.125W, 0805; Resistance Vishay 59M6920
RES, THICK FILM, 51K, 5%, 0.125W, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 51K, 5%, 0.125W, 0805; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 68H8558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 5%, 0.125W, 0805, Reel; Resistance Vishay
68H8558
Res, Thick Film, 51K, 5%, 0.125W, 0805, Reel; Resistance Vishay 68H8558
RES, THICK FILM, 51K, 5%, 0.125W, 0805, REEL; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K, 5%, 0.125W, 0805, REEL; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-51KATR-ND CRCW080551K0JNEA 873-CRCW080551K0JNEA CRCW080551K0JNEA 59M6920 68H8558
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance: 5%; Power Rating:125... RES SMD 51K OHM 5% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, Thick Film, 51K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 51K, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers