Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080551K0FKTC

Description
51 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080551K0FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080551K0FKTC-ND
Chip Resistor - Surface Mount CRCW080551K0FKTC-ND
51 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 51K 1% 100 Rt6 Rohs Compliant Vishay - 49P1326 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 51K 1% 100 Rt6 Rohs Compliant Vishay
49P1326
Crcw0805 51K 1% 100 Rt6 Rohs Compliant Vishay 49P1326
CRCW0805 51K 1% 100 RT6 ROHS COMPLIANT: NO

CRCW0805 51K 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW080551K0FKTC-ND 49P1326
Product Name Chip Resistor - Surface Mount Crcw0805 51K 1% 100 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details