Vishay Intertechnology, Inc. RES 51.0K OHM .33W 1% 0805 SMD CRCW080551K0FKEAHP

Description
RES 51.0Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM .33W 1% 0805 SMD - CRCW080551K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM .33W 1% 0805 SMD
CRCW080551K0FKEAHP
RES 51.0K OHM .33W 1% 0805 SMD CRCW080551K0FKEAHP
RES 51.0Kohm .33W 1% 0805 SMD

RES 51.0Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080551K0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080551K0FKEAHPCT-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080551K0FKEAHPDKR-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080551K0FKEAHPTR-ND
51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080551K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551K0FKEAHP
Chip Resistor - Surface Mount CRCW080551K0FKEAHP
RES SMD 51K OHM 1% 1/2W 0805

RES SMD 51K OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW080551K0FKEAHP 541-CRCW080551K0FKEAHPCT-ND CRCW080551K0FKEAHP
Product Name RES 51.0K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details