Vishay Intertechnology, Inc. RES 510K 1/10W 5% 805 TF CRCW0805514JRT1

Description
RES 510K 1/10W 5% 805 TF
Request a Quote
Description
RES 510K 1/10W 5% 805 TF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 510K 1/10W 5% 805 TF - CRCW0805514JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K 1/10W 5% 805 TF
CRCW0805514JRT1
RES 510K 1/10W 5% 805 TF CRCW0805514JRT1
RES 510K 1/10W 5% 805 TF

RES 510K 1/10W 5% 805 TF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805514JRT1
Product Name RES 510K 1/10W 5% 805 TF
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details