Vishay Intertechnology, Inc. RES 5.1K .1W 5% 805 CRCW0805512JRT5

Description
RES 5.1K .1W 5% 805
Request a Quote
Description
RES 5.1K .1W 5% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K .1W 5% 805 - CRCW0805512JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K .1W 5% 805
CRCW0805512JRT5
RES 5.1K .1W 5% 805 CRCW0805512JRT5
RES 5.1K .1W 5% 805

RES 5.1K .1W 5% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805512JRT5
Product Name RES 5.1K .1W 5% 805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details