VISHAY INTERTECHNOLOGY, INC.
CRCW0805512JRT1E3 -- RES, 0805, 5%, .1W, 5.1K
Vishay Intertechnology, Inc.
RES, 0805, 5%, .1W, 5.1K
CRCW0805512JRT1E3
Description
RES, 0805, 5%, .1W, 5.1K
Request a Quote
Email Supplier
Description
RES, 0805, 5%, .1W, 5.1K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805512JRT1E3 |
|
Product Name
|
RES, 0805, 5%, .1W, 5.1K |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
18 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers