Vishay Intertechnology, Inc. SMD 511 Ohm 8W Resistor CRCW0805511RFKTA

Description
511 Ohm 1% 1/8W 0805 SMD Resistor Product overview: CRCW0805511RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
511 Ohm 1% 1/8W 0805 SMD Resistor Product overview: CRCW0805511RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 511 Ohm 8W Resistor - 52-CRCW0805511RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 511 Ohm 8W Resistor
52-CRCW0805511RFKTA
SMD 511 Ohm 8W Resistor 52-CRCW0805511RFKTA
511 Ohm 1% 1/8W 0805 SMD Resistor Product overview: CRCW0805511RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKTA can be used for catalog matching and distributor lookup.

511 Ohm 1% 1/8W 0805 SMD Resistor Product overview: CRCW0805511RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW0805511RFKTA - CRCW0805511RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805511RFKTA
CRCW0805511RFKTA
CRCW0805511RFKTA CRCW0805511RFKTA
CRCW0805511RFKTA

CRCW0805511RFKTA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805511RFKTA
915907-CRCW0805511RFKTA
Chip Resistor - Surface Mount - CRCW0805511RFKTA 915907-CRCW0805511RFKTA
Manufacturer: Vishay Win Source Part Number: 915907-CRCW0805511RF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0805511RFKTA DKR, 541-CRCW0805511RFKTA TR, CRCW08055110FRT1, 541-CRCW0805511RFKTA CT, CRCW0805 100 511R 1% RT1, CRCW0805511RFKTA-ND

Manufacturer: Vishay
Win Source Part Number: 915907-CRCW0805511RFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW0805511RFKTADKR, 541-CRCW0805511RFKTATR, CRCW08055110FRT1, 541-CRCW0805511RFKTACT, CRCW0805 100 511R 1% RT1, CRCW0805511RFKTA-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805511RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805511RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805511RFKTADKR-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805511RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805511RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805511RFKTATR-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805511RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805511RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805511RFKTACT-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805511RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805511RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805511RFKTA
RES SMD 511 OHM 1% 1/8W 0805

RES SMD 511 OHM 1% 1/8W 0805

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J5206 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J5206
Thick Film Chip Resistor; Resistance Vishay 07J5206
Thick Film Chip Resistor; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0805511RFKTA CRCW0805511RFKTA 915907-CRCW0805511RFKTA 541-CRCW0805511RFKTADKR-ND CRCW0805511RFKTA 07J5206
Product Name SMD 511 Ohm 8W Resistor CRCW0805511RFKTA Chip Resistor - Surface Mount - CRCW0805511RFKTA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details