Vishay Precision Group SMD 511 Ohm 8W Resistor CRCW0805511RFKEA

Description
511 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805511RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
511 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805511RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 511 Ohm 8W Resistor - 52-CRCW0805511RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 511 Ohm 8W Resistor
52-CRCW0805511RFKEA
SMD 511 Ohm 8W Resistor 52-CRCW0805511RFKEA
511 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805511RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKEA can be used for catalog matching and distributor lookup.

511 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW0805511RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 511 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-511CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511CTR-ND
Chip Resistor - Surface Mount 541-511CTR-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511CDKR-ND
Chip Resistor - Surface Mount 541-511CDKR-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511CCT-ND
Chip Resistor - Surface Mount 541-511CCT-ND
511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 511 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 511 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805511RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805511RFKEA
Thick Film ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805511RFKEA
Thick Film ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Vishay - 53K0335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Vishay
53K0335
Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Vishay 53K0335
RES, THICK FILM, 511R, 1%, 0.125W, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.125W, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4578
Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4578
RES, THICK FILM, 511R, 1%, 0.125W, 0805, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.125W, 0805, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4716 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4716
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4716
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 511 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0805511RFKEA 541-511CTR-ND CRCW0805511RFKEA 53K0335 42K4578 27W4716
Product Name SMD 511 Ohm 8W Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:511ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 511 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 511 ohms 511 ohms 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers