Vishay Intertechnology, Inc. RES 51.1 KOHMS .1W 1% CRCW08055110FRT2

Description
RES 51.1 KOHMS .1W 1%
Request a Quote
Description
RES 51.1 KOHMS .1W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 KOHMS .1W 1% - CRCW08055110FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 KOHMS .1W 1%
CRCW08055110FRT2
RES 51.1 KOHMS .1W 1% CRCW08055110FRT2
RES 51.1 KOHMS .1W 1%

RES 51.1 KOHMS .1W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08055110FRT2
Product Name RES 51.1 KOHMS .1W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers