Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 510ohms 5% CRCW0805510RJNTB

Description
Thick Film Resistors - SMD 1/8watt 510ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 510ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 510ohms 5% - CRCW0805510RJNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 510ohms 5%
CRCW0805510RJNTB
Thick Film Resistors - SMD 1/8watt 510ohms 5% CRCW0805510RJNTB
Thick Film Resistors - SMD 1/8watt 510ohms 5%

Thick Film Resistors - SMD 1/8watt 510ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805510RJNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805510RJNTB-ND
Chip Resistor - Surface Mount CRCW0805510RJNTB-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,510Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J2156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,510Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
65J2156
Resistor,metal Glaze,510Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay 65J2156
Resistor,Metal Glaze,510Ohms,150WV, 5+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,510Ohms,150WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805510RJNTB CRCW0805510RJNTB-ND 65J2156
Product Name Thick Film Resistors - SMD 1/8watt 510ohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,510Ohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Surface Mount Resistors - 3-2176091-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers