Vishay Intertechnology, Inc. Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805510RJNEB

Description
Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW0805510RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW0805510RJNEB
Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805510RJNEB
Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805510RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805510RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805510RJNEBTR-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 510R 5% Et5 E3 Rohs Compliant Vishay - 49P1343 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 510R 5% Et5 E3 Rohs Compliant Vishay
49P1343
D12/crcw0805 200 510R 5% Et5 E3 Rohs Compliant Vishay 49P1343
D12/CRCW0805 200 510R 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 510R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805510RJNEB 541-CRCW0805510RJNEBTR-ND 49P1343
Product Name Res Thick Film 0805 510 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 200 510R 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details