Vishay Precision Group Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay CRCW0805510RJNEA.

Description
RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 25AC7814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay
25AC7814
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay 25AC7814
RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC7814
Product Name Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details