Vishay Precision Group Thick Film Resistors - SMD 1/8watt 510ohms 5% CRCW0805510RJNEA

Description
Thick Film Resistors - SMD 1/8watt 510ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 510ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 510ohms 5% - CRCW0805510RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 510ohms 5%
CRCW0805510RJNEA
Thick Film Resistors - SMD 1/8watt 510ohms 5% CRCW0805510RJNEA
Thick Film Resistors - SMD 1/8watt 510ohms 5%

Thick Film Resistors - SMD 1/8watt 510ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-510ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510ACT-ND
Chip Resistor - Surface Mount 541-510ACT-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510ADKR-ND
Chip Resistor - Surface Mount 541-510ADKR-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510ATR-ND
Chip Resistor - Surface Mount 541-510ATR-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Vishay - 51P0442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Vishay
51P0442
Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Vishay 51P0442
RES, THICK FILM, 510R, 5%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 92C2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay
92C2332
Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay 92C2332
RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 5%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805510RJNEA 541-510ACT-ND 51P0442 92C2332
Product Name Thick Film Resistors - SMD 1/8watt 510ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 510R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 510R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data