Vishay Precision Group Chip Resistor - Surface Mount CRCW0805510RFKTA

Description
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805510RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805510RFKTA-ND
Chip Resistor - Surface Mount CRCW0805510RFKTA-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805510RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805510RFKTA
Thick Film ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805510RFKTA
Thick Film ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5202
Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5202
RES, THICK FILM, 510R, 1%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 510R, 1%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805510RFKTA-ND CRCW0805510RFKTA 07J5202
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:510ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details