Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805510RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3725
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3725
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3725
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details