Vishay Precision Group Surface Mount Resistors CRCW0805510RFKEA

Description
Vishay CRCW0805510RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805510RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791519
Surface Mount Resistors 6791519
Vishay CRCW0805510RFKEA

Vishay CRCW0805510RFKEA

Supplier's Site
Surface Mount Resistors - 6791519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791519P
Surface Mount Resistors 6791519P
Vishay CRCW0805510RFKEA

Vishay CRCW0805510RFKEA

Supplier's Site
Surface Mount Resistors - 1694722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694722
Surface Mount Resistors 1694722
Vishay CRCW0805510RFKEA

Vishay CRCW0805510RFKEA

Supplier's Site
Surface Mount Resistors - 1825102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825102
Surface Mount Resistors 1825102
Vishay CRCW0805510RFKEA

Vishay CRCW0805510RFKEA

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 510 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 510 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film

Buy Now Datasheet
CRCW0805510RFKEA - CRCW0805510RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805510RFKEA
CRCW0805510RFKEA
CRCW0805510RFKEA CRCW0805510RFKEA
CRCW0805510RFKEA

CRCW0805510RFKEA

Supplier's Site
SMD 150V Resistor - 52-CRCW0805510RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW0805510RFKEA
SMD 150V Resistor 52-CRCW0805510RFKEA
0805 510R 1% 150V Thick Film SMD Resistor Product overview: CRCW0805510RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805510RFKEA can be used for catalog matching and distributor lookup.

0805 510R 1% 150V Thick Film SMD Resistor Product overview: CRCW0805510RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805510RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-510CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510CTR-ND
Chip Resistor - Surface Mount 541-510CTR-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510CDKR-ND
Chip Resistor - Surface Mount 541-510CDKR-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510CCT-ND
Chip Resistor - Surface Mount 541-510CCT-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 510R, 1%, 0.125W, 0805; Resistance Vishay - 53K0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.125W, 0805; Resistance Vishay
53K0332
Res, Thick Film, 510R, 1%, 0.125W, 0805; Resistance Vishay 53K0332
RES, THICK FILM, 510R, 1%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.125W, 0805; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4577
Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4577
RES, THICK FILM, 510R, 1%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510R, 1%, 0.125W, 0805, REEL; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4715 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4715
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4715
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805510RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805510RFKEA
Chip Resistor - Surface Mount CRCW0805510RFKEA
RES SMD 510 OHM 1% 1/8W 0805

RES SMD 510 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791519 6791519P CRCW0805510RFKEA 52-CRCW0805510RFKEA 541-510CTR-ND 53K0332 42K4577 27W4715 CRCW0805510RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Resistors Chip Resistor - Surface Mount CRCW0805510RFKEA SMD 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 510R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 510R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms 510 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data