Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805510KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4067 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4067
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4067
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 510 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4067
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 510 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details