Vishay/DaleThick Film Resistors - SMD 1/8watt 50ohms 1% Non Std Qt Req'd
CRCW0805 50 1% 100 RT1
CRCW0805 50 1% 100 RT1
CRCW0805 50 1% 100 RT1
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW080550R0FKTA | 541-CRCW080550R0FKTACT-ND |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/8watt 50ohms 1% Non Std Qt Req'd | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 50 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |