Vishay Precision Group Crcw0805 50 1% 100 Rt1 Vishay CRCW080550R0FKEA

Description
CRCW0805 50 1% 100 RT1
Description
CRCW0805 50 1% 100 RT1

Suppliers

Company
Product
Description
Supplier Links
Crcw0805 50 1% 100 Rt1 Vishay - 65J2140 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 50 1% 100 Rt1 Vishay
65J2140
Crcw0805 50 1% 100 Rt1 Vishay 65J2140
CRCW0805 50 1% 100 RT1

CRCW0805 50 1% 100 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65J2140
Product Name Crcw0805 50 1% 100 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details