Vishay Precision Group Chip Resistor - Surface Mount CRCW080550M0JPEAHR

Description
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080550M0JPEAHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080550M0JPEAHRCT-ND
Chip Resistor - Surface Mount 541-CRCW080550M0JPEAHRCT-ND
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080550M0JPEAHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080550M0JPEAHRTR-ND
Chip Resistor - Surface Mount 541-CRCW080550M0JPEAHRTR-ND
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080550M0JPEAHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080550M0JPEAHRDKR-ND
Chip Resistor - Surface Mount 541-CRCW080550M0JPEAHRDKR-ND
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 50Mohms 5% 500ppm Non Standard - CRCW080550M0JPEAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 50Mohms 5% 500ppm Non Standard
CRCW080550M0JPEAHR
Thick Film Resistors - SMD 1/8watt 50Mohms 5% 500ppm Non Standard CRCW080550M0JPEAHR
Thick Film Resistors - SMD 1/8watt 50Mohms 5% 500ppm Non Standard

Thick Film Resistors - SMD 1/8watt 50Mohms 5% 500ppm Non Standard

Supplier's Site
Chip Resistor - Surface Mount - CRCW080550M0JPEAHR - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080550M0JPEAHR
Chip Resistor - Surface Mount CRCW080550M0JPEAHR
RES SMD 50M OHM 5% 1/8W 0805

RES SMD 50M OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Vishay - 84R1473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Vishay
84R1473
Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Vishay 84R1473
RES, THICK FILM, 50M, 5%, 0.125W, 0805; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 50M, 5%, 0.125W, 0805; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 50M, 5%, 0.125W, 0805, Reel; Resistance Vishay - 84R1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 50M, 5%, 0.125W, 0805, Reel; Resistance Vishay
84R1474
Res, Thick Film, 50M, 5%, 0.125W, 0805, Reel; Resistance Vishay 84R1474
RES, THICK FILM, 50M, 5%, 0.125W, 0805, REEL; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 50M, 5%, 0.125W, 0805, REEL; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW080550M0JPEAHRCT-ND CRCW080550M0JPEAHR CRCW080550M0JPEAHR 84R1473 84R1474
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 50Mohms 5% 500ppm Non Standard Chip Resistor - Surface Mount Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 50M, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers