Vishay Precision Group Chip Resistor - Surface Mount CRCW08054R99FKTA

Description
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054R99FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R99FKTA-ND
Chip Resistor - Surface Mount CRCW08054R99FKTA-ND
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054R99FKTA - CRCW08054R99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054R99FKTA
CRCW08054R99FKTA
CRCW08054R99FKTA CRCW08054R99FKTA
CRCW08054R99FKTA

CRCW08054R99FKTA

Supplier's Site
Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay - 36C9633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay
36C9633
Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay 36C9633
RES, THICK FILM, 4R99, 1%, 0.125W, 0805; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4R99, 1%, 0.125W, 0805; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 4R99, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5127
Res, Thick Film, 4R99, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5127
RES, THICK FILM, 4R99, 1%, 0.125W, 0805, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4R99, 1%, 0.125W, 0805, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R99FKTA-ND CRCW08054R99FKTA 36C9633
Product Name Chip Resistor - Surface Mount CRCW08054R99FKTA Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details