Vishay Precision Group Chip Resistor - Surface Mount CRCW08054R99FKEB

Description
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054R99FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R99FKEB-ND
Chip Resistor - Surface Mount CRCW08054R99FKEB-ND
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08054R99FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054R99FKEB
Chip Resistor - Surface Mount CRCW08054R99FKEB
RES SMD 4.99 OHM 1% 1/8W 0805

RES SMD 4.99 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 4R99 1% Et5 E3 Rohs Compliant Vishay - 64R9516 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 4R99 1% Et5 E3 Rohs Compliant Vishay
64R9516
D12/crcw0805 100 4R99 1% Et5 E3 Rohs Compliant Vishay 64R9516
D12/CRCW0805 100 4R99 1% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805 100 4R99 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW08054R99FKEB-ND CRCW08054R99FKEB 64R9516
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 4R99 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details