Vishay Intertechnology, Inc. RES 4.99 OHM .33W 1% 0805 SMD CRCW08054R99FKEAHP

Description
RES 4.99ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.99ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM .33W 1% 0805 SMD - CRCW08054R99FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM .33W 1% 0805 SMD
CRCW08054R99FKEAHP
RES 4.99 OHM .33W 1% 0805 SMD CRCW08054R99FKEAHP
RES 4.99ohm .33W 1% 0805 SMD

RES 4.99ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99TTR-ND
Chip Resistor - Surface Mount 541-4.99TTR-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99TDKR-ND
Chip Resistor - Surface Mount 541-4.99TDKR-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99TCT-ND
Chip Resistor - Surface Mount 541-4.99TCT-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4.99 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK8640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.99 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK8640
Res, 4.99 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK8640
RES, 4.99 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 4.99 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R99FKEAHP 541-4.99TTR-ND 33AK8640
Product Name RES 4.99 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Res, 4.99 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details