Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08054R99FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW08054R99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW08054R99FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08054R99FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-4.99CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99CCCT-ND
Chip Resistor - Surface Mount 541-4.99CCCT-ND
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99CCTR-ND
Chip Resistor - Surface Mount 541-4.99CCTR-ND
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99CCDKR-ND
Chip Resistor - Surface Mount 541-4.99CCDKR-ND
4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay - 53K0244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay
53K0244
Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay 53K0244
RES, THICK FILM, 4R99, 1%, 0.125W, 0805; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 0.125W, 0805; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R99, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R99, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4524
Res, Thick Film, 4R99, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4524
RES, THICK FILM, 4R99, 1%, 0.125W, 0805, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R99, 1%, 0.125W, 0805, REEL; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R99FKEA 541-4.99CCCT-ND 53K0244
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:4.99ohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 4R99, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details