Vishay Precision Group Chip Resistor - Surface Mount CRCW08054R87FKTA

Description
4.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054R87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R87FKTA-ND
Chip Resistor - Surface Mount CRCW08054R87FKTA-ND
4.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054R87FKTA - CRCW08054R87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054R87FKTA
CRCW08054R87FKTA
CRCW08054R87FKTA CRCW08054R87FKTA
CRCW08054R87FKTA

CRCW08054R87FKTA

Supplier's Site
Resistor, Thick Film, 4.87 Ohm, 125Mw, 1%; Resistance Vishay - 07J5126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.87 Ohm, 125Mw, 1%; Resistance Vishay
07J5126
Resistor, Thick Film, 4.87 Ohm, 125Mw, 1%; Resistance Vishay 07J5126
RESISTOR, THICK FILM, 4.87 OHM, 125mW, 1%; Resistance:4.87ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.87 OHM, 125mW, 1%; Resistance:4.87ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R87FKTA-ND CRCW08054R87FKTA 07J5126
Product Name Chip Resistor - Surface Mount CRCW08054R87FKTA Resistor, Thick Film, 4.87 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details