Vishay Intertechnology, Inc. RES, 0805, 4R75, 0.10W, 1% CRCW08054R75FRT1

Description
RES, 0805, 4R75, 0.10W, 1%
Request a Quote
Description
RES, 0805, 4R75, 0.10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 4R75, 0.10W, 1% - CRCW08054R75FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 4R75, 0.10W, 1%
CRCW08054R75FRT1
RES, 0805, 4R75, 0.10W, 1% CRCW08054R75FRT1
RES, 0805, 4R75, 0.10W, 1%

RES, 0805, 4R75, 0.10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054R75FRT1
Product Name RES, 0805, 4R75, 0.10W, 1%
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers