Vishay Precision Group Chip Resistor - Surface Mount CRCW08054R75FKEA

Description
4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.75CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75CCTR-ND
Chip Resistor - Surface Mount 541-4.75CCTR-ND
4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75CCDKR-ND
Chip Resistor - Surface Mount 541-4.75CCDKR-ND
4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75CCCT-ND
Chip Resistor - Surface Mount 541-4.75CCCT-ND
4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.75 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 4.75ohms 1% - CRCW08054R75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.75ohms 1%
CRCW08054R75FKEA
Thick Film Resistors - SMD 1/8watt 4.75ohms 1% CRCW08054R75FKEA
Thick Film Resistors - SMD 1/8watt 4.75ohms 1%

Thick Film Resistors - SMD 1/8watt 4.75ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R75FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054R75FKEA
Chip Resistor - Surface Mount CRCW08054R75FKEA
RES SMD 4.75 OHM 1% 1/8W 0805

RES SMD 4.75 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 4R75, 1%, 0.125W, 0805; Resistance Vishay - 53K0241 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R75, 1%, 0.125W, 0805; Resistance Vishay
53K0241
Res, Thick Film, 4R75, 1%, 0.125W, 0805; Resistance Vishay 53K0241
RES, THICK FILM, 4R75, 1%, 0.125W, 0805; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R75, 1%, 0.125W, 0805; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4R75, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R75, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4523
Res, Thick Film, 4R75, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4523
RES, THICK FILM, 4R75, 1%, 0.125W, 0805, REEL; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R75, 1%, 0.125W, 0805, REEL; Resistance:4.75ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-4.75CCTR-ND CRCW08054R75FKEA CRCW08054R75FKEA 53K0241
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 4.75ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4R75, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details