Vishay Intertechnology, Inc. RES 4.7 OHM 1/8W 5% 0805 SMD CRCW08054R70JNTA

Description
RES 4.7ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 4.7ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/8W 5% 0805 SMD - CRCW08054R70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/8W 5% 0805 SMD
CRCW08054R70JNTA
RES 4.7 OHM 1/8W 5% 0805 SMD CRCW08054R70JNTA
RES 4.7ohm 1/8W 5% 0805 SMD

RES 4.7ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R70JNTA-ND
Chip Resistor - Surface Mount CRCW08054R70JNTA-ND
4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 4.7 5% 200 Rt1 Rohs Compliant Vishay - 49P1147 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.7 5% 200 Rt1 Rohs Compliant Vishay
49P1147
Crcw0805 4.7 5% 200 Rt1 Rohs Compliant Vishay 49P1147
CRCW0805 4.7 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 4.7 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R70JNTA CRCW08054R70JNTA-ND 49P1147
Product Name RES 4.7 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 4.7 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details