Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard CRCW08054R70FKTA

Description
Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard - CRCW08054R70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard
CRCW08054R70FKTA
Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard CRCW08054R70FKTA
Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard

Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R70FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R70FKTA-ND
Chip Resistor - Surface Mount CRCW08054R70FKTA-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054R70FKTA CRCW08054R70FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 4.7ohms 1% Non Standard Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details