Vishay Precision Group Chip Resistor - Surface Mount - CRCW08054R70FKEA CRCW08054R70FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 804039-CRCW08054R70F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 804039-CRCW08054R70F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08054R70FKEA
804039-CRCW08054R70FKEA
Chip Resistor - Surface Mount - CRCW08054R70FKEA 804039-CRCW08054R70FKEA
Manufacturer: Vishay Dale Win Source Part Number: 804039-CRCW08054R70F KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 4.7 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804039-CRCW08054R70FKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 150V Resistor - 52-CRCW08054R70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW08054R70FKEA
SMD 150V Resistor 52-CRCW08054R70FKEA
0805 4.7R 1% 150V Thick Film SMD Resistor Product overview: CRCW08054R70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054R70FKEA can be used for catalog matching and distributor lookup.

0805 4.7R 1% 150V Thick Film SMD Resistor Product overview: CRCW08054R70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054R70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.70CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70CCTR-ND
Chip Resistor - Surface Mount 541-4.70CCTR-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70CCCT-ND
Chip Resistor - Surface Mount 541-4.70CCCT-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70CCDKR-ND
Chip Resistor - Surface Mount 541-4.70CCDKR-ND
4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054R70FKEA - CRCW08054R70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054R70FKEA
CRCW08054R70FKEA
CRCW08054R70FKEA CRCW08054R70FKEA
CRCW08054R70FKEA

CRCW08054R70FKEA

Supplier's Site
Surface Mount Resistors - 6791507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791507
Surface Mount Resistors 6791507
Vishay CRCW08054R70FKEA

Vishay CRCW08054R70FKEA

Supplier's Site
Surface Mount Resistors - 6791507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791507P
Surface Mount Resistors 6791507P
Vishay CRCW08054R70FKEA

Vishay CRCW08054R70FKEA

Supplier's Site
Surface Mount Resistors - 1694719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694719
Surface Mount Resistors 1694719
Vishay CRCW08054R70FKEA

Vishay CRCW08054R70FKEA

Supplier's Site
Surface Mount Resistors - 1825215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825215
Surface Mount Resistors 1825215
Vishay CRCW08054R70FKEA

Vishay CRCW08054R70FKEA

Supplier's Site
Res, Thick Film, 4R7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 43C4674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 0.125W, 0805, Reel; Resistance Vishay
43C4674
Res, Thick Film, 4R7, 1%, 0.125W, 0805, Reel; Resistance Vishay 43C4674
RES, THICK FILM, 4R7, 1%, 0.125W, 0805, REEL; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 0.125W, 0805, REEL; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 31AC6375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
31AC6375
Res, 4R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 31AC6375
RES, 4R7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4R7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7ohm; Product Range:CRCW e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 4.7Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08054R70FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 4.7Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08054R70FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 4.7Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08054R70FKEA
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 4.7Ω 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 4.7Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 804039-CRCW08054R70FKEA 52-CRCW08054R70FKEA 541-4.70CCTR-ND CRCW08054R70FKEA 6791507 6791507P 43C4674 31AC6375 17930-CRCW08054R70FKEA
Product Name Chip Resistor - Surface Mount - CRCW08054R70FKEA SMD 150V Resistor Chip Resistor - Surface Mount CRCW08054R70FKEA Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 4R7, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, 4R7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 4.7Ω 0805 Chip Resistor - Surface Mount ROHS
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details