Vishay Intertechnology, Inc. RES 4.64 OHM 1/8W 1% 0805 SMD CRCW08054R64FNTA

Description
RES 4.64ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.64ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/8W 1% 0805 SMD - CRCW08054R64FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/8W 1% 0805 SMD
CRCW08054R64FNTA
RES 4.64 OHM 1/8W 1% 0805 SMD CRCW08054R64FNTA
RES 4.64ohm 1/8W 1% 0805 SMD

RES 4.64ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R64FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R64FNTA-ND
Chip Resistor - Surface Mount CRCW08054R64FNTA-ND
4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054R64FNTA CRCW08054R64FNTA-ND
Product Name RES 4.64 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers