Vishay Precision Group CRCW08054R64FKTA CRCW08054R64FKTA

Description
CRCW08054R64FKTA
Request a Quote Datasheet
Description
CRCW08054R64FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08054R64FKTA - CRCW08054R64FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054R64FKTA
CRCW08054R64FKTA
CRCW08054R64FKTA CRCW08054R64FKTA
CRCW08054R64FKTA

CRCW08054R64FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R64FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R64FKTA-ND
Chip Resistor - Surface Mount CRCW08054R64FKTA-ND
4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay - 07J5123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay
07J5123
Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay 07J5123
RESISTOR, THICK FILM, 4.64 OHM, 125mW, 1%; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.64 OHM, 125mW, 1%; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R64FKTA CRCW08054R64FKTA-ND 07J5123
Product Name CRCW08054R64FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details