Vishay Precision Group RES 4.64 OHM 1/8W 1% 0805 SMD CRCW08054R64FKEA

Description
RES 4.64ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.64ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/8W 1% 0805 SMD - CRCW08054R64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/8W 1% 0805 SMD
CRCW08054R64FKEA
RES 4.64 OHM 1/8W 1% 0805 SMD CRCW08054R64FKEA
RES 4.64ohm 1/8W 1% 0805 SMD

RES 4.64ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64CCDKR-ND
Chip Resistor - Surface Mount 541-4.64CCDKR-ND
4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64CCTR-ND
Chip Resistor - Surface Mount 541-4.64CCTR-ND
4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64CCCT-ND
Chip Resistor - Surface Mount 541-4.64CCCT-ND
4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.64 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay - 53K0238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay
53K0238
Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay 53K0238
RESISTOR, THICK FILM, 4.64 OHM, 125mW, 1%; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.64 OHM, 125mW, 1%; Resistance:4.64ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08054R64FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08054R64FKEA
Resistors - Chip Resistor - Surface Mount CRCW08054R64FKEA
RES SMD 4.64 OHM 1% 1/8W 0805

RES SMD 4.64 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08054R64FKEA 541-4.64CCDKR-ND 53K0238 CRCW08054R64FKEA
Product Name RES 4.64 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 4.64 Ohm, 125Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details