Vishay Intertechnology, Inc. RES 4.53 OHM 1/8W 1% 0805 SMD CRCW08054R53FNEA

Description
RES 4.53ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.53ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53 OHM 1/8W 1% 0805 SMD - CRCW08054R53FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1/8W 1% 0805 SMD
CRCW08054R53FNEA
RES 4.53 OHM 1/8W 1% 0805 SMD CRCW08054R53FNEA
RES 4.53ohm 1/8W 1% 0805 SMD

RES 4.53ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.53CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.53CTR-ND
Chip Resistor - Surface Mount 541-4.53CTR-ND
4.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.53 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054R53FNEA 541-4.53CTR-ND
Product Name RES 4.53 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.53 ohms 4.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details