Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.32ohms 1% CRCW08054R32FKEA

Description
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.32ohms 1% - CRCW08054R32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%
CRCW08054R32FKEA
Thick Film Resistors - SMD 1/8watt 4.32ohms 1% CRCW08054R32FKEA
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%

Thick Film Resistors - SMD 1/8watt 4.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32CCDKR-ND
Chip Resistor - Surface Mount 541-4.32CCDKR-ND
4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32CCTR-ND
Chip Resistor - Surface Mount 541-4.32CCTR-ND
4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32CCCT-ND
Chip Resistor - Surface Mount 541-4.32CCCT-ND
4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R32, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R32, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0237
Res, Thick Film, 4R32, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0237
RES, THICK FILM, 4R32, 1%, 0.125W, 0805, REEL; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R32, 1%, 0.125W, 0805, REEL; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R32FKEA 541-4.32CCDKR-ND 53K0237
Product Name Thick Film Resistors - SMD 1/8watt 4.32ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4R32, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details