Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054R30JNTA

Description
4.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054R30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R30JNTA-ND
Chip Resistor - Surface Mount CRCW08054R30JNTA-ND
4.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.3 OHM 1/8W 5% 0805 SMD - CRCW08054R30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1/8W 5% 0805 SMD
CRCW08054R30JNTA
RES 4.3 OHM 1/8W 5% 0805 SMD CRCW08054R30JNTA
RES 4.3ohm 1/8W 5% 0805 SMD

RES 4.3ohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 4.3 5% 200 Rt1 Rohs Compliant Vishay - 49P1132 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.3 5% 200 Rt1 Rohs Compliant Vishay
49P1132
Crcw0805 4.3 5% 200 Rt1 Rohs Compliant Vishay 49P1132
CRCW0805 4.3 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 4.3 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R30JNTA-ND CRCW08054R30JNTA 49P1132
Product Name Chip Resistor - Surface Mount RES 4.3 OHM 1/8W 5% 0805 SMD Crcw0805 4.3 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 4.3 ohms 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details