Vishay Intertechnology, Inc. RES 4.3 OHM .33W 5% 0805 SMD CRCW08054R30JNEAHP

Description
RES 4.3ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 4.3ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM .33W 5% 0805 SMD - CRCW08054R30JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM .33W 5% 0805 SMD
CRCW08054R30JNEAHP
RES 4.3 OHM .33W 5% 0805 SMD CRCW08054R30JNEAHP
RES 4.3ohm .33W 5% 0805 SMD

RES 4.3ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R30JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R30JNEAHP-ND
Chip Resistor - Surface Mount CRCW08054R30JNEAHP-ND
4.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054R30JNEAHP CRCW08054R30JNEAHP-ND
Product Name RES 4.3 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details