Vishay Intertechnology, Inc. RES 4.22 OHM 1/8W 1% 0805 SMD CRCW08054R22FKEA

Description
RES 4.22ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.22ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 1/8W 1% 0805 SMD - CRCW08054R22FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 1/8W 1% 0805 SMD
CRCW08054R22FKEA
RES 4.22 OHM 1/8W 1% 0805 SMD CRCW08054R22FKEA
RES 4.22ohm 1/8W 1% 0805 SMD

RES 4.22ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08054R22FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054R22FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08054R22FKEATR-ND
4.22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054R22FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054R22FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08054R22FKEACT-ND
4.22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054R22FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054R22FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08054R22FKEADKR-ND
4.22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 4R22 1% Et1 E3 Rohs Compliant Vishay - 47P3736 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 4R22 1% Et1 E3 Rohs Compliant Vishay
47P3736
D12/crcw0805 100 4R22 1% Et1 E3 Rohs Compliant Vishay 47P3736
D12/CRCW0805 100 4R22 1% ET1 e3 RoHS Compliant: Yes

D12/CRCW0805 100 4R22 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R22FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054R22FKEA
Chip Resistor - Surface Mount CRCW08054R22FKEA
RES SMD 4.22 OHM 1% 1/8W 0805

RES SMD 4.22 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08054R22FKEA 541-CRCW08054R22FKEATR-ND 47P3736 CRCW08054R22FKEA
Product Name RES 4.22 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount D12/crcw0805 100 4R22 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details