Vishay Intertechnology, Inc. RES 4.12 OHM 1/8W 1% 0805 SMD CRCW08054R12FNEA

Description
RES 4.12ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.12ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 1/8W 1% 0805 SMD - CRCW08054R12FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 1/8W 1% 0805 SMD
CRCW08054R12FNEA
RES 4.12 OHM 1/8W 1% 0805 SMD CRCW08054R12FNEA
RES 4.12ohm 1/8W 1% 0805 SMD

RES 4.12ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.12CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12CTR-ND
Chip Resistor - Surface Mount 541-4.12CTR-ND
4.12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.12 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08054R12FNEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08054R12FNEA
Resistors - Chip Resistor - Surface Mount CRCW08054R12FNEA
RES SMD 4.12 OHM 1% 1/8W 0805

RES SMD 4.12 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW08054R12FNEA 541-4.12CTR-ND CRCW08054R12FNEA
Product Name RES 4.12 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 4.12 ohms 4.12 ohms 4.12 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2262FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers