Vishay Intertechnology, Inc. RES 4.02 OHM 1/8W 1% 0805 SMD CRCW08054R02FNEA

Description
RES 4.02ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.02ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1/8W 1% 0805 SMD - CRCW08054R02FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/8W 1% 0805 SMD
CRCW08054R02FNEA
RES 4.02 OHM 1/8W 1% 0805 SMD CRCW08054R02FNEA
RES 4.02ohm 1/8W 1% 0805 SMD

RES 4.02ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02CTR-ND
Chip Resistor - Surface Mount 541-4.02CTR-ND
4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054R02FNEA 541-4.02CTR-ND
Product Name RES 4.02 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details