Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.02ohms 1% CRCW08054R02FKTA

Description
Thick Film Resistors - SMD 1/8watt 4.02ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.02ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.02ohms 1% - CRCW08054R02FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.02ohms 1%
CRCW08054R02FKTA
Thick Film Resistors - SMD 1/8watt 4.02ohms 1% CRCW08054R02FKTA
Thick Film Resistors - SMD 1/8watt 4.02ohms 1%

Thick Film Resistors - SMD 1/8watt 4.02ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R02FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R02FKTA-ND
Chip Resistor - Surface Mount CRCW08054R02FKTA-ND
4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5121
Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5121
RES, THICK FILM, 4R02, 1%, 0.125W, 0805, REEL; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4R02, 1%, 0.125W, 0805, REEL; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R02FKTA CRCW08054R02FKTA-ND 07J5121
Product Name Thick Film Resistors - SMD 1/8watt 4.02ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers