Vishay Intertechnology, Inc. RES 4.02 OHM .33W 1% 0805 SMD CRCW08054R02FKEAHP

Description
RES 4.02ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.02ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM .33W 1% 0805 SMD - CRCW08054R02FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM .33W 1% 0805 SMD
CRCW08054R02FKEAHP
RES 4.02 OHM .33W 1% 0805 SMD CRCW08054R02FKEAHP
RES 4.02ohm .33W 1% 0805 SMD

RES 4.02ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R02FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R02FKEAHP-ND
Chip Resistor - Surface Mount CRCW08054R02FKEAHP-ND
4.02 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.02 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054R02FKEAHP CRCW08054R02FKEAHP-ND
Product Name RES 4.02 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details