Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW08054R02FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.02 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.02 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 4.02 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 4.02 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
CRCW08054R02FKEA - CRCW08054R02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054R02FKEA
CRCW08054R02FKEA
CRCW08054R02FKEA CRCW08054R02FKEA
CRCW08054R02FKEA

CRCW08054R02FKEA

Supplier's Site
SMD 150V 0.125W Resistor - 52-CRCW08054R02FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW08054R02FKEA
SMD 150V 0.125W Resistor 52-CRCW08054R02FKEA
0805 Thick Film Resistor, 4.02R, 1%, 150V, 0.125W, SMD Product overview: CRCW08054R02FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054R02FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 4.02R, 1%, 150V, 0.125W, SMD Product overview: CRCW08054R02FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054R02FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.02CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02CCCT-ND
Chip Resistor - Surface Mount 541-4.02CCCT-ND
4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02CCTR-ND
Chip Resistor - Surface Mount 541-4.02CCTR-ND
4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02CCDKR-ND
Chip Resistor - Surface Mount 541-4.02CCDKR-ND
4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0236
Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0236
RES, THICK FILM, 4R02, 1%, 0.125W, 0805, REEL; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4R02, 1%, 0.125W, 0805, REEL; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 4.02 Ohm, 125Mw, 1%; Resistance Vishay - 53K0235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.02 Ohm, 125Mw, 1%; Resistance Vishay
53K0235
Resistor, Thick Film, 4.02 Ohm, 125Mw, 1%; Resistance Vishay 53K0235
RESISTOR, THICK FILM, 4.02 OHM, 125mW, 1%; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.02 OHM, 125mW, 1%; Resistance:4.02ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4.02Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.02Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3074
Res, 4.02Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3074
RES, 4.02OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 4.02OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08054R02FKEA 52-CRCW08054R02FKEA 541-4.02CCCT-ND 53K0236 33AK3074
Product Name Resistors Chip Resistor - Surface Mount CRCW08054R02FKEA SMD 150V 0.125W Resistor Chip Resistor - Surface Mount Res, Thick Film, 4R02, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, 4.02Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers