Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 4.99Mohms 1% CRCW08054M99FNTA

Description
Thick Film Resistors - SMD 1/8watt 4.99Mohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 1/8watt 4.99Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.99Mohms 1% - CRCW08054M99FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.99Mohms 1%
CRCW08054M99FNTA
Thick Film Resistors - SMD 1/8watt 4.99Mohms 1% CRCW08054M99FNTA
Thick Film Resistors - SMD 1/8watt 4.99Mohms 1%

Thick Film Resistors - SMD 1/8watt 4.99Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054M99FNTA
Product Name Thick Film Resistors - SMD 1/8watt 4.99Mohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details