Vishay Precision Group RES 4.99M OHM 1/8W 1% 0805 SMD CRCW08054M99FKTA

Description
RES 4.99Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.99Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/8W 1% 0805 SMD - CRCW08054M99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/8W 1% 0805 SMD
CRCW08054M99FKTA
RES 4.99M OHM 1/8W 1% 0805 SMD CRCW08054M99FKTA
RES 4.99Mohm 1/8W 1% 0805 SMD

RES 4.99Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M99FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M99FKTA-ND
Chip Resistor - Surface Mount CRCW08054M99FKTA-ND
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5194
Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5194
RES, THICK FILM, 4M99, 1%, 0.125W, 0805, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4M99, 1%, 0.125W, 0805, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M99FKTA CRCW08054M99FKTA-ND 07J5194
Product Name RES 4.99M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.99E6 ohms 4.99E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details