Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M99FKEA

Description
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.99MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MCDKR-ND
Chip Resistor - Surface Mount 541-4.99MCDKR-ND
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MCTR-ND
Chip Resistor - Surface Mount 541-4.99MCTR-ND
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99MCCT-ND
Chip Resistor - Surface Mount 541-4.99MCCT-ND
4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.99 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08054M99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08054M99FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08054M99FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 4M99, 1%, 0.125W, 0805; Resistance Vishay - 53K0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.125W, 0805; Resistance Vishay
53K0233
Res, Thick Film, 4M99, 1%, 0.125W, 0805; Resistance Vishay 53K0233
RES, THICK FILM, 4M99, 1%, 0.125W, 0805; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M99, 1%, 0.125W, 0805; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0234
Res, Thick Film, 4M99, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0234
RES, THICK FILM, 4M99, 1%, 0.125W, 0805, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M99, 1%, 0.125W, 0805, REEL; Resistance:4.99Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4.99MCDKR-ND CRCW08054M99FKEA 53K0233
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.99Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 4M99, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details