Vishay Intertechnology, Inc. CRCW08054M87FKTA CRCW08054M87FKTA

Description
CRCW08054M87FKTA
Request a Quote Datasheet
Description
CRCW08054M87FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08054M87FKTA - CRCW08054M87FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054M87FKTA
CRCW08054M87FKTA
CRCW08054M87FKTA CRCW08054M87FKTA
CRCW08054M87FKTA

CRCW08054M87FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M87FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M87FKTA-ND
Chip Resistor - Surface Mount CRCW08054M87FKTA-ND
4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.87Mohm, 125Mw, 1%; Resistance Vishay - 07J5188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.87Mohm, 125Mw, 1%; Resistance Vishay
07J5188
Resistor, Thick Film, 4.87Mohm, 125Mw, 1%; Resistance Vishay 07J5188
RESISTOR, THICK FILM, 4.87MOHM, 125mW, 1%; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.87MOHM, 125mW, 1%; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M87FKTA CRCW08054M87FKTA-ND 07J5188
Product Name CRCW08054M87FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 4.87Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details