Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.75Mohms 1% CRCW08054M75FKEB

Description
Thick Film Resistors - SMD 1/8watt 4.75Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.75Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.75Mohms 1% - CRCW08054M75FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.75Mohms 1%
CRCW08054M75FKEB
Thick Film Resistors - SMD 1/8watt 4.75Mohms 1% CRCW08054M75FKEB
Thick Film Resistors - SMD 1/8watt 4.75Mohms 1%

Thick Film Resistors - SMD 1/8watt 4.75Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M75FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M75FKEB-ND
Chip Resistor - Surface Mount CRCW08054M75FKEB-ND
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054M75FKEB CRCW08054M75FKEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 4.75Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers