Thick Film Resistors - SMD 1/8watt 4.75Mohms 1%
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 4M75, 1%, 0.125W, 0805; Resistance:4.75Mohm;
RES, THICK FILM, 4M75, 1%, 0.125W, 0805, REEL; Resistance:4.75Mohm;
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW08054M75FKEA | 6791503 | 6791503P | 541-4.75MCTR-ND | 42K4522 |
| Product Name | Thick Film Resistors - SMD 1/8watt 4.75Mohms 1% | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 4M75, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 4.75E6 ohms | 0.0047 ohms | 4.75E6 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS |