Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054M70JNTA

Description
RES SMD 4.7M OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.7M OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08054M70JNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054M70JNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08054M70JNTADKR-ND
RES SMD 4.7M OHM 5% 1/8W 0805

RES SMD 4.7M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054M70JNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054M70JNTATR-ND
Chip Resistor - Surface Mount 541-CRCW08054M70JNTATR-ND
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054M70JNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054M70JNTACT-ND
Chip Resistor - Surface Mount 541-CRCW08054M70JNTACT-ND
RES SMD 4.7M OHM 5% 1/8W 0805

RES SMD 4.7M OHM 5% 1/8W 0805

Buy Now Datasheet
RES 4.7M OHM 1/8W 5% 0805 SMD - CRCW08054M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/8W 5% 0805 SMD
CRCW08054M70JNTA
RES 4.7M OHM 1/8W 5% 0805 SMD CRCW08054M70JNTA
RES 4.7Mohm 1/8W 5% 0805 SMD

RES 4.7Mohm 1/8W 5% 0805 SMD

Supplier's Site
Crcw0805 4.7M 5% 200 Rt1 Rohs Compliant Vishay - 49P1116 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.7M 5% 200 Rt1 Rohs Compliant Vishay
49P1116
Crcw0805 4.7M 5% 200 Rt1 Rohs Compliant Vishay 49P1116
CRCW0805 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 4.7M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M70JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054M70JNTA
Chip Resistor - Surface Mount CRCW08054M70JNTA
RES SMD 4.7M OHM 5% 1/8W 0805

RES SMD 4.7M OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW08054M70JNTADKR-ND CRCW08054M70JNTA 49P1116 CRCW08054M70JNTA
Product Name Chip Resistor - Surface Mount RES 4.7M OHM 1/8W 5% 0805 SMD Crcw0805 4.7M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details